EN
  • EN
  • DE

MCH6344

Part No MCH6344
Manufacturer ON Semiconductor
Catalog Misc Products
Description General-Purpose Switching Device Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830534-MCH6344
Ultra Librarian 3D Model Ultra Librarian MCH6344 CAD Model

Description

ON Semiconductor MCH6344 - P-Channel Power MOSFET

The MCH6344 from ON Semiconductor is a high-performance P-Channel Power MOSFET designed to deliver efficient power management and control within electronic circuits. This MOSFET is a crucial component for engineers looking to optimize power consumption in a wide range of applications, including consumer electronics, power management systems, and industrial equipment.

With its compact size and robust design, the MCH6344 offers a perfect balance between space-saving and functionality. The device features a low on-resistance, which significantly reduces conduction losses, thereby enhancing overall energy efficiency. This characteristic makes the MCH6344 an excellent choice for applications where power efficiency is paramount.

The MCH6344 is capable of handling continuous drain currents up to a certain limit, making it suitable for high-power applications. The device operates at an extended temperature range, ensuring reliable performance under varying environmental conditions. Its fast switching speeds contribute to reduced switching losses, which is essential for high-frequency power switching applications.

ON Semiconductor has designed the MCH6344 with advanced trench technology that minimizes gate charge and reduces gate resistance. This technology enables the MOSFET to achieve faster switching performance and improved gate control. Additionally, the MCH6344 boasts a low threshold voltage, which allows for operation at lower gate voltages, thereby expanding its compatibility with different drive circuits.

The device comes in a surface-mount package that is not only space-efficient but also conducive to automated assembly processes, making it a convenient choice for mass production. The MCH6344 also integrates robust protection features that safeguard the device against adverse conditions, such as overcurrent and thermal overload, thereby ensuring long-term reliability and stability.

In summary, the MCH6344 P-Channel Power MOSFET from ON Semiconductor is a versatile and reliable component that offers excellent performance for power control applications. Its advanced features and robust design make it an ideal choice for designers seeking to enhance energy efficiency and reliability in their electronic designs.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6932 $59.2620
85+ $1.3895 $118.1075
130+ $1.3456 $174.9280
180+ $1.3028 $234.5040
230+ $1.2590 $289.5700
310+ $1.1284 $349.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess