EN
  • EN
  • DE

SY100E196JC

Part No SY100E196JC
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 7TAP PROG 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Number of Taps/Steps 7
Purpose Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns to 3.63ns
Number of Independent Delays 1
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 047407-SY100E196JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E196JC CAD Model

Description

Microchip Technology SY100E196JC: High-Speed Differential Receiver

The SY100E196JC from Microchip Technology is a high-performance differential receiver designed to meet the stringent requirements of high-speed data communication and signal processing applications. This device is part of Microchip's SY100E series, which is renowned for its reliability and efficiency in managing differential signals.

Key Features of SY100E196JC:

  • High-Speed Performance: The SY100E196JC is capable of handling very high data rates, making it suitable for applications that require rapid data transmission and reception.
  • Differential Inputs: This receiver comes with differential inputs, providing excellent noise immunity and reducing the risk of signal degradation over long distances or in electrically noisy environments.
  • PECL Outputs: The device features Positive Emitter-Coupled Logic (PECL) outputs, which are designed for use in systems that demand low-voltage swing and high-speed operation.
  • Power Supply: It operates with a 5V power supply, which is a common requirement for many digital systems, ensuring easy integration into existing designs.
  • Temperature Range: The SY100E196JC is built to perform reliably across an extended industrial temperature range, making it suitable for use in environments with varying thermal conditions.
  • Package Type: The product is available in a PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and is conducive to surface-mount technology.

Applications:

The SY100E196JC is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Pulse and signal processing
  • Backplane interfacing

Microchip Technology's SY100E196JC is an essential component for designers looking to create systems with robust data integrity and high-speed performance. Its differential inputs and PECL outputs make it an ideal choice for critical applications where signal precision and speed are paramount.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess