EN
  • EN
  • DE

DS1040M-200

Part No DS1040M-200
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description PROGRAMMABLE PULSE GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869333-DS1040M-200
Ultra Librarian 3D Model Ultra Librarian DS1040M-200 CAD Model

Description

Introducing the DS1040M-200 Programmable Delay Line from Maxim Integrated

The DS1040M-200 is a state-of-the-art programmable delay line designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This device is tailored for systems that require precise timing adjustments and signal synchronization. The DS1040M-200 offers a wide range of applications, from signal processing to network synchronization, and is an ideal solution for designers looking to improve the timing characteristics of their circuits.

Key Features

  • Programmable Delay Times: The DS1040M-200 can be programmed for delays from 2ns up to 1000ns in 2ns increments, providing designers with the flexibility to fine-tune timing to their specific requirements.
  • High Precision: With its precise delay increments, the DS1040M-200 ensures high timing accuracy, making it suitable for critical applications where timing is paramount.
  • Low Voltage Operation: Operating from a 3.3V ±10% supply voltage, the DS1040M-200 is optimized for low-power systems and can easily integrate into modern low-voltage designs.
  • Easy Programming: Delay settings can be programmed via a simple serial interface, allowing for easy adjustments and on-the-fly changes to the delay configuration.
  • Compact Package: The device comes in a small 8-pin μSOP package, making it a space-saving solution for densely packed PCBs.

Applications

The versatility of the DS1040M-200 makes it suitable for a variety of applications, including:

  • Signal Desynchronization and Timing Adjustment
  • Network Synchronization and Clock Distribution
  • Skew Compensation in Parallel Data Transmission
  • Pulse-Width Modulation and Delay Line Oscillators
  • Industrial Control Systems

With its programmable nature and high precision, the DS1040M-200 from Maxim Integrated stands out as a robust solution for engineers who demand accurate timing and synchronization in their designs. Maxim Integrated's commitment to quality and performance is evident in this product, making it a reliable choice for your next project.

You May Also Be Interested in

Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess