EN
  • EN
  • DE

DS1248WP-120

Part No DS1248WP-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM CHIP PAR 34PCM / Real Time Clock (RTC) IC Phantom Time Chip 128KB Parallel 34-PowerCap? Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Phantom Time Chip
Features NVSRAM
Memory Size 128KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 7mA @ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 34-PowerCap™ Module
Supplier Device Package 34-PowerCap Module
Base Product Number DS1248
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.39.0001
Win Source Part Number 917308-DS1248WP-120
Ultra Librarian 3D Model Ultra Librarian DS1248WP-120 CAD Model

Description

The DS1248WP-120 is a robust, high-performance nonvolatile memory solution from Maxim Integrated that offers a unique combination of features designed to meet the needs of demanding applications. This 1024k NV SRAM with Phantom Clock is engineered to retain data for an extended period without the need for an external power supply, making it an ideal choice for critical data storage applications.

Key Features

  • Integrated Memory: The DS1248WP-120 comes with a full 1 Megabit (1024k) of static RAM, providing ample storage for your application's data storage needs.
  • Phantom Clock: This device includes a built-in, fully accessible real-time clock/calendar (RTC) with an automatic leap year correction, ensuring accurate timekeeping even when the main power is off.
  • Power Management: The on-chip power-fail write protection ensures that all data is automatically transferred to nonvolatile storage upon power loss, while the lithium energy source allows for data retention for over 10 years.
  • High-Speed Operation: The memory operates at access times as fast as 120 ns, facilitating quick read and write operations essential for high-speed applications.
  • Durable Package: Encased in a rugged, water-resistant PowerCap Module (PCM) package, the DS1248WP-120 is designed to withstand harsh environments and ensure the longevity of your data.
  • Compatibility: With a JEDEC standard 32-pin DIP footprint, it ensures easy integration into existing systems with minimal design changes.

Applications

The DS1248WP-120 is versatile and can be used across a wide range of applications. It is particularly well-suited for use in:

  • Industrial control systems
  • Utility meters
  • Medical devices
  • Security systems
  • Network routers, hubs, switches, and bridges

Conclusion

Maxim Integrated's DS1248WP-120 offers a reliable and secure way to store critical data in a variety of professional and industrial settings. Its combination of speed, durability, and nonvolatility makes it an indispensable component for systems that cannot afford to lose data. Whether you are looking to maintain data integrity after power loss or need a dependable clock/calendar function, the DS1248WP-120 stands out as a superior memory storage solution.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess