EN
  • EN
  • DE

DS17487-3

Part No DS17487-3
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 4KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.7V ~ 3.7V
Voltage - Supply, Battery 2.5V ~ 3.7V
Current - Timekeeping (Max) 2mA @ 2.7V ~ 3.7V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP Module (0.600", 15.24mm)
Supplier Device Package 24-EDIP
Base Product Number DS17487
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586269-DS17487-3
Ultra Librarian 3D Model Ultra Librarian DS17487-3 CAD Model

Description

The DS17487-3 is a high-performance, full-featured real-time clock (RTC) module from Maxim Integrated, designed to provide precise time and date information for a wide range of applications. Its integrated battery-backed non-volatile (NV) SRAM and RTC make it an ideal choice for systems that require reliable timekeeping, even in the absence of power.

Key Features

  • Accurate Timekeeping: The DS17487-3 maintains seconds, minutes, hours, day, date, month, and year information with leap year compensation up to the year 2100.
  • Integrated NV SRAM: Features 4K x 8 bits of NV SRAM, which preserves data during power loss without the need for an external battery.
  • Battery Backup: Includes a built-in battery input that supports a standard lithium cell, ensuring long-term data and time retention.
  • Programmable Alarm: Comes with an alarm function that can be set to a specific moment or to repeat daily, providing versatility for event management.
  • Low Power Consumption: Its low-power design is ideal for battery-powered applications, minimizing the impact on system power resources.
  • Bus Interface: The device supports both multiplexed bus types and a simple non-multiplexed bus for easy integration into various system architectures.
  • Extended Temperature Range: Operates across an industrial temperature range, making it suitable for harsh environments.

Applications

The DS17487-3 is suitable for a variety of applications where reliable timekeeping is essential. This includes industrial systems, embedded computing, telecommunications, utility meters, and other applications that require an RTC for time-stamping, event scheduling, or real-time data logging.

Technical Specifications

Parameter Value
Clock Format HH:MM:SS (24-hour)
Date Format DD-MM-YYYY
Interface Type Serial (SPI)
Voltage Supply 3V
Operating Temperature -40°C to +85°C

Overall, the DS17487-3 from Maxim Integrated stands out as a robust and reliable component for advanced timekeeping solutions, ensuring accuracy and stability in critical applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8784 $71.6352
6+ $19.5925 $117.5550
10+ $18.9803 $189.8030
13+ $18.3680 $238.7840
17+ $17.7557 $301.8469
22+ $15.9189 $350.2158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess