EN
  • EN
  • DE

DS1284Q

Part No DS1284Q
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 50B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.4V ~ 3.5V
Current - Timekeeping (Max) 7mA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number DS1284
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586099-DS1284Q
Ultra Librarian 3D Model Ultra Librarian DS1284Q CAD Model

Description

Introducing the DS1284Q from Maxim Integrated

The DS1284Q is a state-of-the-art Watchdog Timekeeper from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This robust device is designed to serve a dual purpose: it functions as a real-time clock (RTC) and a watchdog timer, making it an essential component for systems that require precise timekeeping and system integrity checks.

Key Features of the DS1284Q

  • Integrated Watchdog Timer: The DS1284Q includes a programmable watchdog timer that helps prevent system failures by resetting the system if it becomes unresponsive or operates outside of predefined parameters.
  • Real-Time Clock: The device maintains accurate time and date information, with the ability to track seconds, minutes, hours, days, date, month, and year. It accounts for leap years up to the year 2100, ensuring long-term reliability without the need for manual adjustments.
  • Battery Backup: Equipped with a built-in lithium battery, the DS1284Q ensures timekeeping and critical data retention even during power loss, making it ideal for applications where data integrity is paramount.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Direct Microprocessor Interface: The DS1284Q is engineered to be easily interfaced with microprocessors, providing straightforward integration into existing systems.

Applications

The versatility of the DS1284Q makes it suitable for a wide range of applications, including:

  • Embedded systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Network hardware
  • Medical devices
  • Security systems

With its robust feature set, the DS1284Q from Maxim Integrated provides the reliability and performance needed for critical time-sensitive applications. Whether you're developing a new system or upgrading an existing one, the DS1284Q offers the precision and peace of mind that engineers and system integrators demand.

Ordering Information

The DS1284Q is available for order through Maxim Integrated's official distributors. Detailed datasheets, technical specifications, and support resources can be found on the Maxim Integrated website to assist with product integration and development.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess