EN
  • EN
  • DE
  • IT

DS1746-70IND

Part No DS1746-70IND
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 128KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Current - Timekeeping (Max) 4mA @ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 32-DIP Module (0.600", 15.24mm)
Supplier Device Package 32-EDIP
Base Product Number DS1746
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586258-DS1746-70IND
Ultra Librarian 3D Model Ultra Librarian DS1746-70IND CAD Model

Description

Maxim Integrated DS1746-70IND

The DS1746-70IND is a robust, high-performance real-time clock (RTC) with a built-in microprocessor monitor from Maxim Integrated. It is specifically designed to cater to the demanding requirements of industrial applications, providing both reliability and precision in timekeeping. The DS1746-70IND combines multiple functions into a single package, including a full-function RTC, an NV SRAM controller, a microprocessor monitor, and a crystal, all encapsulated in a convenient 34-pin PowerCap Module (PCM) package.

One of the key features of the DS1746-70IND is its integrated 64KB of NV SRAM, which offers nonvolatile data retention without the need for an external battery. This is particularly useful for preserving critical data during power loss events. The device ensures that all data is maintained intact and readily available upon power restoration, a crucial factor for mission-critical systems.

The RTC component of the DS1746-70IND is designed to maintain accurate time and date information, ranging from seconds to years, including leap year compensation up to the year 2100. It is ideal for applications that require precise timekeeping, such as data logging systems, industrial machines, and other time-sensitive devices.

Additionally, the DS1746-70IND features a microprocessor monitor which offers watchdog and power-on reset functions. These functions are essential for ensuring system stability and reliability by monitoring system operation and initiating a reset in case of a malfunction or erratic behavior.

The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments where standard RTCs might fail. Its robustness and durability are further emphasized by its PowerCap Module packaging, which is designed to withstand the rigors of industrial use.

The DS1746-70IND is a versatile and essential component for systems that cannot afford downtime and require accurate timekeeping and data integrity at all times. With its combination of RTC, NV SRAM, and system monitoring capabilities, it represents a comprehensive solution for a wide range of industrial applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $9.4586
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 16SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $22.4856
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess