EN
  • EN
  • DE

LM56C MDC

Part No LM56C MDC
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-85C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 10V
Resolution 6.2mV/°C
Features Output Switch
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Base Product Number LM56
Standard Package 165 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 779350-LM56C MDC
Ultra Librarian 3D Model Ultra Librarian LM56C MDC CAD Model

Description

The LM56C MDC by Texas Instruments is a precision dual-output low power thermostat composed of two stable temperature-triggered switches that can be configured for various applications. This innovative component is particularly suitable for systems that require a reliable temperature monitoring solution.

Key Features

  • Dual Output: The LM56C MDC includes two digital outputs, each triggered by a separate programmable temperature threshold, offering versatility for dual-function temperature control.
  • Programmable Temperature Thresholds: Users can set the temperature thresholds using external resistors, which provides flexibility for a wide range of temperature monitoring tasks.
  • Low Power Consumption: Designed for energy-efficient operation, this device is an ideal choice for battery-powered applications or where power conservation is critical.
  • Wide Operating Voltage Range: The LM56C operates over a voltage range of 2.7V to 10V, accommodating various power supplies and ensuring compatibility with both digital and analog circuits.
  • Accuracy: High accuracy temperature sensing ensures reliable operation, making it suitable for precision applications.

Applications

The LM56C MDC is versatile and can be employed in numerous applications, including:

  • Temperature control systems and thermostats
  • System protection for thermal runaway
  • Battery management systems
  • Consumer electronics
  • Industrial controls

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 10V
Output Configuration Dual Digital
Temperature Accuracy ±3°C (max)
Operating Temperature Range -40°C to +125°C
Package Micro SMD

For more detailed information, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess