EN
  • EN
  • DE

DS1100LU-150+

Part No DS1100LU-150+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 150NS 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 30ns
Tap Increment 30 ns
Available Total Delays 150ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1496408-DS1100LU-150+
Ultra Librarian 3D Model Ultra Librarian DS1100LU-150+ CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess