EN
  • EN
  • DE

MCH6614-TL-E

Part No MCH6614-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225422-MCH6614-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6614-TL-E CAD Model

Description

Product Overview: MCH6614-TL-E by ON Semiconductor

The MCH6614-TL-E is a high-performance, P-Channel Power MOSFET developed by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to deliver efficient power management and conversion in a compact surface-mount package, making it an ideal choice for a wide range of applications.

Key Features:

  • Low On-Resistance: The device features a low on-state resistance, which minimizes power loss and improves overall efficiency, making it suitable for power-intensive applications.
  • High-Speed Switching: Its fast switching capabilities enable high-speed operation in circuits, reducing switching losses and improving performance.
  • Small Package: The MCH6614-TL-E comes in a small, leadless package that saves space on printed circuit boards and is ideal for compact electronic designs.
  • Voltage and Current Ratings: With a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -6A, it can handle significant power for a wide range of applications.

Applications:

The versatility of the MCH6614-TL-E makes it suitable for various applications, including:

  • Power management for portable devices such as smartphones and tablets.
  • DC/DC converters that require efficient power conversion and space-saving components.
  • Load switch circuits where a compact and efficient switch is necessary.
  • Motor control systems in consumer electronics where reliability and efficiency are critical.

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MCH6614-TL-E is manufactured with rigorous standards, ensuring reliability and performance for critical applications. Whether you're designing power management systems for portable devices or looking for efficient components for power conversion, the MCH6614-TL-E offers the quality and performance you can trust.

With its combination of efficiency, speed, and compact size, the MCH6614-TL-E by ON Semiconductor is an excellent choice for designers who need a reliable P-Channel MOSFET for their next project.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $1.0845
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.4246
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,325 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess