EN
  • EN
  • DE

MJD117

Part No MJD117
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Darlington Power Transistors | TRANS PNP DARL 100V 2A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 3V at 40mA, 4A
Current - Collector Cutoff (Maximum) 20μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 2A, 3V
Maximum Power 1.75W
Frequency - Transition 25MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MJD117
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1223630-MJD117
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD117 CAD Model

Description

The MJD117 from ON Semiconductor is a high-performance PNP power transistor designed for a wide array of applications. This device is particularly well-suited for linear and switching applications. The MJD117 is part of ON Semiconductor's power transistor range, which is recognized for its reliability, efficiency, and performance.

Key Features

  • High Current Rating: The MJD117 is capable of handling continuous collector currents up to 2A, making it suitable for moderate to high power requirements.
  • Power Dissipation: With a power dissipation of 20W, this transistor can manage significant energy without overheating, ensuring stable performance under various conditions.
  • High Voltage Rating: The device supports a collector-emitter voltage (Vceo) of up to -100V, which allows it to be used in circuits with high voltage requirements.
  • Complementary NPN Type: It has a complementary NPN counterpart, which allows for the creation of push-pull amplifier configurations, enhancing design flexibility.
  • Surface Mount Package: Packaged in a DPAK (TO-252), the MJD117 is optimized for surface mount technology, facilitating efficient assembly and saving valuable board space.

Applications

The MJD117 is versatile and can be used in various applications, including:

  • Power management modules
  • Linear regulators
  • Motor controls
  • Audio amplifiers
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJD117 is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance consistency. The device also includes built-in features for thermal and electrical stability, making it a robust choice for demanding environments.

Environmental Compliance

The MJD117 is compliant with various environmental regulations, including RoHS and Pb-Free, reflecting ON Semiconductor's dedication to environmentally responsible manufacturing practices.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1438 $50.3300
745+ $0.1347 $100.3515
1,155+ $0.1302 $150.3810
1,655+ $0.1211 $200.4205
2,150+ $0.1165 $250.4750
2,680+ $0.1120 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,060 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess