Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±6%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 20 Ohms
Current - Reverse Leakage at Vr 100nA at 8V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-79, SOD-523F
Supplier Device Package SOD-523F
Family Part Number MM5Z10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224525-MM5Z10V
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MM5Z10V CAD Model

Description

Product Overview: MM5Z10V from ON Semiconductor

The MM5Z10V is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is a part of the MM5ZxxV series, known for its reliability and performance in voltage regulation applications. With its precise voltage control and compact package, the MM5Z10V is an ideal choice for a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The MM5Z10V offers a nominal Zener voltage of 10V, which is maintained with high precision, making it suitable for providing a stable reference voltage in various applications.
  • Power Dissipation: With a power dissipation of 200 mW, the device can withstand moderate levels of power while maintaining its stability and performance.
  • Package: Encased in a small SOD-523 surface-mount package, the MM5Z10V is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Temperature Stability: The Zener voltage variation is minimal across its operating temperature range, ensuring reliable operation under varying environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a balance between precision and flexibility for circuit designers.

Applications

The MM5Z10V is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in consumer electronics
  • Power management in portable devices
  • Overvoltage protection circuits
  • Reference voltage sources in analog-to-digital converters
  • Backup power supplies

Quality and Reliability

ON Semiconductor ensures that the MM5Z10V meets the highest quality and reliability standards. The device is rigorously tested to perform under strict conditions, which is critical for maintaining system integrity and preventing failures in end products.

Environmental Compliance

The MM5Z10V is compliant with RoHS directives, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance reflects ON Semiconductor's commitment to environmental responsibility and the production of eco-friendly components.

In summary, the MM5Z10V Zener diode from ON Semiconductor is a robust, efficient, and precise voltage regulator solution suitable for a wide array of electronic applications. Its compact form factor, stable performance, and compliance with environmental standards make it a top choice for engineers and designers seeking reliable components for their circuit designs.

You May Also Be Interested in

ON Semiconductor
Zener Voltage Regulators | DIODE ZENER 4.7V 200MW SOD323
Lowest to $0.0194
ECAD model for MM3Z4V7T1
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Need more? Email Us
ECAD model for MMSZ5262A_R1_00001
Nexperia USA Inc.
DIODE ZENER 6.8V 250MW TO236AB
Lowest to $0.0793
ECAD model for BZX84-C6V8,235
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0219
ECAD model for MMSZ5241A_R1_00001
Nexperia USA Inc.
DIODE ZENER 24V 250MW TO236AB
Lowest to $0.0661
ECAD model for BZX84-C24,235
Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0136
ECAD model for BZX584B13
Nexperia USA Inc.
DIODE ZENER 4.3V 250MW TO236AB
Lowest to $0.0384
ECAD model for BZX84-C4V3,235
Microsemi Corporation
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for JANTX1N4620UR-1
Vishay
DIODE ZENER 3.3V 1.25W DO214AC
Lowest to $0.2992
ECAD model for BZG05C3V3-HM3-08

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0882 $50.2740
1,385+ $0.0724 $100.2740
2,140+ $0.0702 $150.2280
2,950+ $0.0679 $200.3050
3,815+ $0.0656 $250.2640
5,105+ $0.0588 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150,000 pieces
MOQ: 570 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention