EN
  • EN
  • DE

MPF102

Part No MPF102
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description TRANSISTOR; Breakdown Voltage Vbr: -25V; Zero Gate Voltage Drain Current Idss Min
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Continuous Drain Current (ID) 20 mA
Current Rating 10 mA
Drain to Source Breakdown Voltage 25 V
Drain to Source Voltage (Vdss) 25 V
Element Configuration Single
Gate to Source Voltage (Vgs) -25 V
Height 4.58 mm
Lead Free Yes
Length 4.58 mm
Maximum Operating Temperature 155 °C
Max Power Dissipation 350 mW
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
Packaging Bulk
Power Dissipation 350 mW
RoHS Compliant
Voltage Rating 25 V
Voltage Rating (DC) 25 V
Weight 201 mg
Width 3.86 mm
Win Source Part Number 1080092-MPF102
Categories JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPF102 CAD Model

Description

The MPF102 from ON Semiconductor is a high-performance JFET (Junction Field Effect Transistor) that is widely used in RF (Radio Frequency) and audio applications due to its low noise and high gain characteristics. Designed for VHF applications, this N-Channel JFET is an essential component for anyone working on amplifiers, oscillators, or switch circuits where high sensitivity and input impedance are crucial.

Key Features

  • Voltage Controlled: As a JFET, the MPF102 is voltage-controlled, which means it uses voltage to control the current flow. This feature allows for the creation of amplifiers with high input impedances, making it ideal for sensitive audio and RF applications.
  • Low Noise: The MPF102 is known for its low noise figure, which is essential for maintaining signal integrity in amplification stages, particularly in RF applications where signal quality is paramount.
  • High Gain: With its high transconductance, the MPF102 can provide significant amplification, which is beneficial for weak signal applications.
  • TO-92 Package: The transistor comes in a versatile TO-92 package, which is easy to handle and suitable for through-hole mounting, making it a great fit for prototyping and production.

Applications

  • RF Amplifiers
  • Audio Preamplifiers
  • Oscillators
  • Mixer Circuits
  • Switches

Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 25 V Gate-Source Voltage (V<sub>GS) 25 V Drain Current (I<sub>D) 10 mA Power Dissipation (P<sub>D) 350 mW Operating Temperature -55°C to +150°C

The MPF102 JFET from ON Semiconductor is a reliable and versatile component that delivers performance and quality for a wide range of electronic applications. Its ability to handle high impedance signals and maintain low noise levels makes it a preferred choice for professionals and hobbyists alike.

You May Also Be Interested in

ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess