EN
  • EN
  • DE

SMMBF4391LT1G

Part No SMMBF4391LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 30V 0.225W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 50mA @ 15V
Voltage - Cutoff (VGS off) @ Id 4V @ 10nA
Max Input Capacitance 14pF @ 15V (VGS)
Resistance - RDS(On) 30 Ohm
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1098541-SMMBF4391LT1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SMMBF4391LT1G CAD Model

Description

ON Semiconductor SMMBF4391LT1G - N-Channel RF Amplifier Transistor

The SMMBF4391LT1G from ON Semiconductor is a high-performance N-Channel RF Amplifier Transistor designed for versatile applications in RF amplification and switching. This small-signal field-effect transistor is a perfect choice for VHF and UHF communications systems, including television tuners, mixers, and oscillators, among other RF circuitries.

Key Features:

  • Device Type: N-Channel JFET
  • Package: SOT-23, a compact surface-mount technology package, which is ideal for space-constrained applications.
  • Drain-Source Voltage (Vds): 30 V, which provides a good balance between performance and reliability.
  • Gate-Source Voltage (Vgs): -30 V, ensuring the transistor can handle a wide range of signals without distortion.
  • Forward Transconductance (gfs): High, leading to better signal amplification characteristics.
  • Low Noise Figure: Offers excellent signal-to-noise ratio for clear signal amplification in RF applications.
  • High Gain: Ensures robust amplification of weak RF signals, improving the overall performance of the communication system.
  • High Input Impedance: Allows for easy matching to antenna or other signal source impedances, minimizing losses and improving efficiency.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Applications:

  • RF Amplifiers
  • VHF/UHF Amplifiers
  • Television Tuners
  • Mixers
  • Oscillators
  • Low Noise Amplifiers
  • Switching Applications

The SMMBF4391LT1G transistor is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its advanced features and specifications, this transistor is an excellent choice for designers looking to improve their RF communication systems.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess