EN
  • EN
  • DE

MPIC2117P

Part No MPIC2117P
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description BUFFER/INVERTER BASED MOSFET DRI / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MPIC2117
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 239848-MPIC2117P
Ultra Librarian 3D Model Ultra Librarian MPIC2117P CAD Model

Description

ON Semiconductor MPIC2117P Integrated Circuit

The MPIC2117P is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This IC is engineered to meet the demands of a wide range of electronic applications, offering reliability and efficiency in a compact package.

Key Features

  • Voltage Regulation: The MPIC2117P provides stable voltage regulation, ensuring consistent power supply to sensitive electronic components.
  • Power Efficiency: Designed for optimal power efficiency, this IC helps to reduce energy consumption and heat generation in electronic systems.
  • Durability: Built to withstand harsh conditions, the MPIC2117P maintains its performance over a wide temperature range, making it suitable for industrial and automotive applications.
  • Compact Design: Its small form factor allows for integration into space-constrained designs without sacrificing functionality or performance.

Applications

The versatile nature of the MPIC2117P makes it an ideal choice for a variety of applications, including but not limited to:

  • Power management in consumer electronics
  • Automotive electronic systems
  • Industrial control circuits
  • Telecommunication infrastructure

Technical Specifications

The MPIC2117P boasts a robust set of technical specifications that enable it to deliver top-notch performance:

  • Operating Voltage Range: Designed to work within a specific voltage range to accommodate different power requirements.
  • Output Current Capability: Capable of delivering the necessary current to power various electronic components without overheating or failure.
  • Thermal Protection: Features built-in thermal protection to prevent damage from overheating, enhancing the longevity of the IC and the overall system.
  • Package Type: Available in a package that is both durable and conducive to efficient heat dissipation.

ON Semiconductor's MPIC2117P is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for consumer gadgets or industrial machinery, the MPIC2117P stands out as a smart choice for designers looking for a versatile and robust integrated circuit solution.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
30V DUAL N AND P-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N/P-CH 30V 8MSOP
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2P-CH 12V 9.2A 8-SOIC
Lowest to $1.4662
Diodes Incorporated
Lowest to $0.1110
Diodes Incorporated
Lowest to $0.6526
Diodes Incorporated
Lowest to $1.1769
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3921
Diodes Incorporated
Lowest to $0.3234
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1016 $60.5880
130+ $0.9039 $117.5070
200+ $0.8756 $175.1200
275+ $0.8475 $233.0625
355+ $0.8191 $290.7805
475+ $0.7343 $348.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess