EN
  • EN
  • DE

PMDXB600UNEZ

Part No PMDXB600UNEZ
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET 2N-CH 20V 0.6A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 600mA
Rds On (Maximum) at Id, Vgs 620mOhm at 600mA, 4.5V
Gate Source Voltage(th) (Maximum) at Id 950mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.7nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 21.3pF at 10V
Maximum Power 265mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-XFDFN Exposed Pad
Supplier Device Package DFN1010B-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733445-PMDXB600UNEZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMDXB600UNEZ CAD Model

Description

The Nexperia USA Inc. PMDXB600UNEZ is a dual N-channel transistor with a maximum power of 265mW and a drain-source breakdown voltage of 20V.

  • Maximum Power: 265mW
  • Drain-Source Breakdown Voltage: 20V
  • Continuous Drain Current: 600mA
  • Rds On (Maximum) @ Id, Vgs: 620mOhm @ 600mA, 4.5V
  • Package: DFN1010B-6
  • Gate Source Voltage(th) (Maximum) @ Id: 950mV @ 250μA

You May Also Be Interested in

ON Semiconductor
Lowest to $5.4135
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess