EN
  • EN
  • DE

MT9P031I12STM

Part No MT9P031I12STM
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832129-MT9P031I12STM
Ultra Librarian 3D Model Ultra Librarian MT9P031I12STM CAD Model

Description

The MT9P031I12STM is a high-performance CMOS image sensor from ON Semiconductor that offers an impressive resolution of 5 megapixels, providing exceptional image quality for a wide range of applications. This sensor features a 1/2.5-inch optical format and a pixel size of 2.2 µm, delivering detailed and sharp images with accurate color reproduction.

With a versatile electronic rolling shutter and a flexible readout architecture, the MT9P031I12STM can support multiple readout modes, including full resolution, windowed, or sub-sampled to address different application requirements. This sensor is capable of outputting up to 14 frames per second (fps) at full resolution, ensuring smooth video capture for surveillance, machine vision, and digital photography.

The MT9P031I12STM is designed to perform well in a variety of lighting conditions. Its high dynamic range and on-chip 12-bit analog-to-digital conversion provide excellent image quality even in challenging high-contrast scenes. Additionally, the sensor comes with programmable gain, exposure, and frame rate settings, allowing for fine-tuning to meet specific application needs.

ON Semiconductor's advanced pixel technology ensures low noise levels and reduced image artifacts, which is crucial for applications that require precision and clarity. The sensor's low power consumption also makes it an ideal choice for portable and battery-powered devices, where energy efficiency is a priority.

The MT9P031I12STM is available in a 48-pin iLCC package, making it compatible with a wide range of hardware designs. Its robust construction and operational reliability are in line with ON Semiconductor's commitment to high-quality imaging solutions. Whether deployed in industrial imaging systems, medical devices, or consumer electronics, the MT9P031I12STM image sensor is designed to deliver superior performance and value to manufacturers and end-users alike.

In summary, the MT9P031I12STM from ON Semiconductor is a versatile, high-quality image sensor that provides excellent resolution, speed, and image quality, making it a top choice for a broad spectrum of imaging applications.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8452 $65.6904
5+ $26.9500 $134.7500
7+ $26.1078 $182.7546
10+ $25.2656 $252.6560
12+ $24.4234 $293.0808
16+ $21.8969 $350.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess