EN
  • EN
  • DE

PIC18F25J50-I/SO

Part No PIC18F25J50-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792079-PIC18F25J50-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F25J50
Introduction Date March 02, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F25J50-I/SO CAD Model

Description

Microchip Technology's PIC18F25J50-I/SO Microcontroller

The PIC18F25J50-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and powerful solution for various embedded applications. This MCU is part of the PIC18F series, which is well-known for its enhanced features, including a rich set of peripherals and a robust architecture that makes it suitable for a wide range of applications.

At the heart of the PIC18F25J50-I/SO is a high-precision 8-bit architecture that operates at a maximum frequency of 48 MHz. This provides the computational power necessary to handle complex tasks and algorithms. The device comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

One of the standout features of the PIC18F25J50-I/SO is its integrated Full-Speed USB 2.0 interface, which allows for easy connectivity with computers and other USB-enabled devices. This makes the MCU an excellent choice for applications requiring data transfer, such as data logging, device control, and communication interfaces.

With 32KB of flash memory, the PIC18F25J50-I/SO offers ample space for application code, ensuring that developers have the resources needed to implement complex programs without worrying about memory constraints. Additionally, 2KB of RAM provides sufficient working memory for temporary data storage and manipulation during operation.

The microcontroller also features a variety of built-in peripherals, including:

  • Analog-to-Digital Converters (ADCs) for interfacing with analog sensors and inputs.
  • PWM outputs for precise control over motors and other actuators.
  • Serial communication interfaces such as SPI and I2C for multi-device communication.
  • Timers and interrupts for scheduling tasks and responding to external events efficiently.

For enhanced power management, the PIC18F25J50-I/SO supports multiple sleep modes, allowing for reduced power consumption during idle periods. This feature is particularly beneficial for battery-powered devices where power efficiency is critical.

Overall, the PIC18F25J50-I/SO from Microchip Technology is a versatile and reliable microcontroller that offers a balance of performance, connectivity, and power efficiency, making it a top choice for designers and engineers looking to develop sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8198 $89.6396
4+ $36.7752 $147.1008
5+ $35.6260 $178.1300
7+ $34.4768 $241.3376
9+ $33.3275 $299.9475
12+ $29.8799 $358.5588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess