EN
  • EN
  • DE

NB7L14MNHTBG

Part No NB7L14MNHTBG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 8GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series GigaComm™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name NB7L14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NB7L14MNHTBGOSCT, NB7L14MNHTBGOSTR, NB7L14MNHTBGOSDKR, NB7L14MNHTBG-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928739-NB7L14MNHTBG
Ultra Librarian 3D Model Ultra Librarian NB7L14MNHTBG CAD Model

Description

The NB7L14MNHTBG is a high-performance, low-skew 1:4 differential clock buffer and translator manufactured by ON Semiconductor. This device is designed to meet the stringent requirements of high-speed data communication systems, providing precise clock distribution and translation with minimal jitter and phase noise.

Key Features

  • High-Speed Operation: The NB7L14MNHTBG operates at frequencies up to 7GHz or data rates up to 10 Gb/s, ensuring compatibility with high-speed interfaces.
  • Differential LVPECL Outputs: Featuring four low-voltage positive emitter-coupled logic (LVPECL) outputs, the device provides reliable signal integrity in noisy environments.
  • Flexible Input Interface: It accepts differential input signals from LVPECL, CML, or LVDS, offering versatility in various design configurations.
  • Low Skew: The device boasts an ultra-low output-to-output skew of less than 20 ps, critical for maintaining data coherence and synchronization.
  • Power Supply: It operates from a 2.375 V to 3.465 V supply, accommodating a range of system power rails.
  • Temperature Range: The NB7L14MNHTBG is designed to perform reliably over an industrial temperature range of -40°C to +85°C.

Applications

The NB7L14MNHTBG is ideally suited for various high-speed applications, including:

  • Networking equipment such as routers, switches, and base stations.
  • Data center infrastructure, including servers and storage systems.
  • Telecommunications equipment.
  • Test and measurement systems.
  • High-speed data acquisition and signal processing.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB7L14MNHTBG is no exception. It is manufactured using a robust silicon-germanium process, ensuring high performance and reliability. Furthermore, the device is offered in a 16-pin QFN package, which is RoHS compliant and designed for optimal thermal management.

With its combination of high-speed operation, low skew, and flexible input compatibility, the NB7L14MNHTBG from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their high-speed communication systems.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1734 $64.5606
20+ $5.8859 $117.7180
31+ $5.7020 $176.7620
42+ $5.5181 $231.7602
55+ $5.3342 $293.3810
73+ $4.7823 $349.1079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess