EN
  • EN
  • DE

SN74LS393NS

Part No SN74LS393NS
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter Element Bit Negative Edge 14-SO
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name 74LS393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934637-SN74LS393NS
Ultra Librarian 3D Model Ultra Librarian SN74LS393NS CAD Model

Description

SN74LS393NS Dual 4-Bit Binary Counter from Texas Instruments

The SN74LS393NS, manufactured by Texas Instruments, is a high-performance, dual 4-bit binary counter integrated circuit. This device features two individual counters in a single package, making it an efficient solution for a variety of digital applications. The SN74LS393NS is part of the 74LS family of logic devices, which are known for their low power consumption and high-speed performance.

Key Features:

  • Dual 4-Bit Counters: The SN74LS393NS contains two independent 4-bit binary counters, each having a clear (CLR) input and a clock (CLK) input.
  • Direct Clear Function: The clear function allows for immediate resetting of the counter to zero, ensuring precise control over the counting operation.
  • Edge-Triggered Counting: Counting occurs on the positive-going transition of the clock signal, which helps in synchronizing the count with other system components.
  • Wide Operating Voltage: This device operates at a voltage range of 4.75V to 5.25V, compatible with standard TTL levels.
  • Series 74LS Logic: As part of the 74LS series, the SN74LS393NS benefits from the low power Schottky technology, which combines the advantages of low power consumption with high-speed operation.

Applications:

The SN74LS393NS is versatile and can be used in various applications such as:

  • Industrial control systems
  • Frequency dividers
  • Timers and counters
  • Event counters in computing systems
  • Sequential state machines

Package and Quality:

The SN74LS393NS is available in a 14-pin SOIC package, providing a compact footprint suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the SN74LS393NS is no exception, meeting stringent industry standards for performance and reliability.

Conclusion:

With its dual counter design, low power consumption, and high-speed operation, the SN74LS393NS from Texas Instruments is an ideal choice for designers looking to implement efficient counting solutions in their digital systems. Its compatibility with other 74LS series devices also makes it easy to integrate into existing designs, simplifying the development process.

You May Also Be Interested in

ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1012 $50.4288
59+ $1.7241 $101.7219
90+ $1.6702 $150.3180
124+ $1.6164 $200.4336
160+ $1.5625 $250.0000
215+ $1.4008 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess