EN
  • EN
  • DE

NC7SZ08F

Part No NC7SZ08F
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT153
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725613-NC7SZ08F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NC7SZ08F CAD Model

Description

The ON Semiconductor NC7SZ08F is a two-input AND gate from the Ultra High-Speed (UHS) CMOS family, designed for optimal performance in a compact footprint. This logic gate is a fundamental component for digital circuits, providing high-speed operation with a power-efficient design, making it an excellent choice for a wide range of applications including portable electronics, computing devices, and high-speed data processing systems.

Key Features

  • Advanced UHS CMOS Technology: The NC7SZ08F leverages advanced Ultra High-Speed CMOS technology, ensuring rapid signal processing with minimal power consumption.
  • Power Supply Range: This device supports a broad power supply range from 1.65V to 5.5V, accommodating various logic level requirements and enabling compatibility with mixed-voltage systems.
  • High-Speed Operation: With its capability to operate at high speeds, the NC7SZ08F is suitable for applications that demand quick response times and fast data throughput.
  • Low Power Consumption: The low static power consumption feature makes this AND gate an energy-efficient choice for battery-operated devices.
  • Compact SC70-5 Package: Housed in a small SC70-5 surface-mount package, the NC7SZ08F saves valuable board space, which is crucial for modern, space-constrained electronic designs.
  • Output Drive Capability: It offers ±24 mA output drive capability at 3.0V, providing robust signal integrity even in the presence of load variations.
  • Overvoltage Tolerant Inputs: The inputs are overvoltage tolerant to 7.0V, which allows the device to be used in more demanding environments without risk of damage.

Applications

The NC7SZ08F is versatile and can be used in a variety of applications. Its high-speed and low-power characteristics make it ideal for portable and battery-powered devices, such as smartphones and tablets. Additionally, it is well-suited for computing devices, data processing equipment, and any other systems that require reliable and efficient logic operations.

Whether you are designing a complex digital system or simply need a reliable AND gate for a basic logic function, the ON Semiconductor NC7SZ08F offers performance and efficiency in a small package, making it a smart choice for your electronic designs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2119 $50.8560
580+ $0.1739 $100.8620
895+ $0.1685 $150.8075
1,230+ $0.1630 $200.4900
1,590+ $0.1576 $250.5840
2,125+ $0.1413 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,822 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess