EN
  • EN
  • DE

NCP114ASN120T1G

Part No NCP114ASN120T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 300 MA CMOS LDO / LDO Regulator Pos 1.2V 0.3A 5-Pin TSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 300mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1081919-NCP114ASN120T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP114
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCP114ASN120T1G CAD Model

Description

The NCP114ASN120T1G by ON Semiconductor is a high-performance low-dropout linear voltage regulator designed to deliver a continuous 300 mA output current. This regulator operates with an input voltage range from 2.5V to 5.5V, making it suitable for a wide array of applications, including portable devices, where efficient power management is critical.

With an impressive dropout voltage of merely 135 mV at a 300 mA load, the NCP114ASN120T1G ensures efficient operation even at low input voltages, maximizing battery life for portable electronics. This feature is particularly beneficial for modern handheld devices that require a stable power supply for extended periods.

The fixed output voltage of 1.2V is precisely regulated to maintain a stable voltage supply for sensitive electronic components. The NCP114ASN120T1G boasts excellent load and line transient response, ensuring that the output voltage remains consistent despite variations in input voltage or load current. This stability is crucial for maintaining the performance of high-precision electronic circuits.

Featuring an ultra-low quiescent current of just 50 µA, the NCP114ASN120T1G is optimized for battery-powered applications where power conservation is paramount. This low quiescent current reduces power consumption when the device is in standby mode, further prolonging battery life.

ON Semiconductor has incorporated multiple safety features into the NCP114ASN120T1G, including thermal shutdown and current limit protection. These features provide essential safeguards against overheating and overcurrent conditions, which can potentially damage the electronic device. Additionally, the regulator is stable with ceramic output capacitors, offering a compact and reliable solution for space-constrained applications.

The NCP114ASN120T1G comes in a space-saving 5-pin TSOP-5 package and is fully RoHS compliant. Its small footprint and low profile make it an ideal choice for portable electronics, where space is at a premium.

With its combination of high performance, low power consumption, and robust protection features, the NCP114ASN120T1G from ON Semiconductor is an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1356 $50.1720
900+ $0.1113 $100.1700
1,395+ $0.1078 $150.3810
1,920+ $0.1043 $200.2560
2,485+ $0.1008 $250.4880
3,320+ $0.0904 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,899 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess