Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230055-NCP1421
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1421 CAD Model

Description

ON Semiconductor NCP1421 DC-DC Converter

The NCP1421 from ON Semiconductor is a highly integrated, high-efficiency DC-DC converter designed to deliver exceptional performance for portable and battery-powered applications. This advanced power management integrated circuit (IC) is engineered to provide a compact, efficient, and reliable solution for converting battery voltage into a regulated output voltage, which is essential for powering various small electronic devices.

The NCP1421 is a step-up (boost) converter that operates at a switching frequency of 600 kHz, allowing for the use of small, low-cost inductors and capacitors. This high frequency also enables a rapid transient response, ensuring stable operation even under dynamic load conditions. The device is capable of delivering up to 600 mA of output current, making it suitable for a wide range of applications such as handheld devices, MP3 players, digital cameras, and other portable gadgets.

One of the key features of the NCP1421 is its True-Cut™ technology, which allows it to disconnect the output from the input during shutdown. This results in a virtually zero quiescent current, significantly extending battery life when the device is in standby mode. Additionally, the NCP1421 incorporates an automatic power-saving mode that reduces the switching frequency under light load conditions, further improving efficiency.

The device offers a range of built-in protection features to ensure safe operation. These include thermal shutdown, under-voltage lockout, and current limiting. The NCP1421 is also designed with a soft-start function to minimize inrush current during startup, which prevents potential damage to the IC and the powered device.

Available in a compact TSOP-5 package, the NCP1421 is optimized for space-constrained applications. Its small footprint and minimal external component requirements make it an excellent choice for designers looking to maximize performance while reducing overall design size and complexity.

Overall, the NCP1421 from ON Semiconductor is a versatile and efficient solution for modern portable electronics, offering designers a balance of power, efficiency, and reliability in a miniature package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1062 $60.8410
125+ $0.9076 $113.4500
195+ $0.8793 $171.4635
265+ $0.8509 $225.4885
345+ $0.8225 $283.7625
460+ $0.7375 $339.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,600 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention