Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 30V
Output Current 4A (Switch)
Frequency - Switching 280kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-7
Manufacturer Package TO-220-7
Win Source Part Number 790576-NCP1443T
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1443
Introduction Date May 31, 2002
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP1443T CAD Model

Description

The ON Semiconductor NCP1443T is a cutting-edge power management integrated circuit (IC) designed for high-efficiency DC-DC conversion. This versatile chip is particularly well-suited for portable devices, where power conservation is crucial. With its advanced features and compact design, the NCP1443T is an excellent choice for engineers looking to optimize their power systems.

Key Features

  • High Efficiency: The NCP1443T offers an impressive efficiency rating, which is essential for battery-operated devices, as it extends battery life and reduces heat generation.
  • Adjustable Output Voltage: This IC allows for a flexible output voltage setting, making it adaptable to a variety of applications and ensuring compatibility with different load requirements.
  • Low Quiescent Current: The low quiescent current feature minimizes power consumption when the device is in standby mode, contributing to overall energy savings.
  • Thermal Shutdown: With built-in thermal shutdown protection, the NCP1443T prevents overheating, enhancing the longevity and reliability of both the IC and the end product.
  • Frequency Synchronization: The ability to synchronize the switching frequency prevents interference and noise in sensitive applications, ensuring stable operation.

Applications

The NCP1443T is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communications equipment
  • Handheld computing devices
  • Personal digital assistants (PDAs)
  • GPS receivers

Technical Specifications

At the heart of the NCP1443T's technical prowess are specifications that cater to demanding power requirements:

  • Package: Thin SOT-23
  • Switching Frequency: High-frequency operation
  • Output Voltage Range: Adjustable based on application needs
  • Protection Features: Overcurrent, overvoltage, and thermal shutdown

Overall, the NCP1443T from ON Semiconductor is an exceptional choice for designers who need a reliable, high-performance DC-DC converter for their next-generation electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Analog Devices Inc.
IC REG CHARGE PUMP ADJ 20MA 8SO
Lowest to $17.9284
ECAD model for LTC1261LIS8#PBF
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention