EN
  • EN
  • DE

NCP1566MNTXG

Part No NCP1566MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CTLR ACT CLAMP 24QFN / Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer onsemi
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 6.5V ~ 120V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Max) 80.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Dead Time Control, Enable, Frequency Control, Ramp, Soft Start, Sync
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number NCP1566
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP1566MNTXGTR,488-NCP1566MNTXGDKR,NCP1566MNTXG-ND,488-NCP1566MNTXGCT
Standard Package 4,000
Win Source Part Number 1320595-NCP1566MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP1566MNTXG CAD Model

Description

Introducing the NCP1566MNTXG from ON Semiconductor

The NCP1566MNTXG is a state-of-the-art DC-DC converter integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is specifically engineered to meet the rigorous demands of modern power supply applications. With its compact and efficient design, the NCP1566MNTXG is an ideal solution for a wide range of electronic devices requiring reliable and efficient power conversion.

Key Features

  • High Efficiency: The NCP1566MNTXG boasts an impressive efficiency rate, minimizing energy loss during the conversion process and ensuring that devices operate with maximum energy-saving benefits.
  • Advanced Control: Equipped with an advanced control algorithm, this IC provides excellent load and line regulation, ensuring stable output regardless of variations in input voltage or load conditions.
  • Flexible Operation: The IC supports a wide input voltage range, making it versatile for use in various applications, from consumer electronics to industrial systems.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device and the end application from potential damage due to overheating, enhancing the product's reliability and lifespan.
  • Compact Size: The small footprint of the NCP1566MNTXG makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their power supply units.

Applications

The NCP1566MNTXG is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Server and networking power supplies
  • Industrial power systems
  • Consumer electronics
  • Point-of-load (POL) modules

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCP1566MNTXG is no exception. It is manufactured under strict quality control standards to ensure that it meets the reliability and performance expectations of customers. Whether you are developing a power supply for a critical industrial system or a new consumer gadget, the NCP1566MNTXG from ON Semiconductor is a choice you can trust for efficient and reliable DC-DC conversion.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1175 $52.9975
40+ $2.5579 $102.3160
61+ $2.4780 $151.1580
84+ $2.3981 $201.4404
108+ $2.3181 $250.3548
145+ $2.0783 $301.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,065 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess