EN
  • EN
  • DE

NCP383LMUAJAATXG

Part No NCP383LMUAJAATXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:2 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package 10-UDFN (3x3)
Family Name NCP383
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP383LMUAJAATXGOSCT, NCP383LMUAJAATXG-ND, NCP383LMUAJAATXGOSTR, NCP383LMUAJAATXGOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928833-NCP383LMUAJAATXG
Ultra Librarian 3D Model Ultra Librarian NCP383LMUAJAATXG CAD Model

Description

The NCP383LMUAJAATXG is a versatile and high-performance Power Distribution Switch from ON Semiconductor, designed to provide a safe and efficient power management solution for a variety of applications. This component is part of ON Semiconductor's portfolio of power management devices, which are renowned for their reliability and innovative features.

Key Features

  • Overvoltage Protection: The NCP383LMUAJAATXG is equipped with an overvoltage protection feature that guards the system against voltage spikes and transients, ensuring the safety of downstream components.
  • Current Limiting: This device offers adjustable current limiting functionality, which protects the power source and load from overcurrent conditions. This feature is crucial for preventing damage caused by short circuits or excessive power draw.
  • Thermal Shutdown: With a built-in thermal shutdown mechanism, the NCP383LMUAJAATXG is capable of shutting down the output to prevent overheating, thereby safeguarding the device and system integrity.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the device operates within a safe voltage range, thereby enhancing the reliability of the power distribution system.
  • Fast Response Time: The switch is designed to respond quickly to fault conditions, providing rapid protection to the system and minimizing the risk of damage.
  • Reverse Current Blocking: This power switch also includes a reverse current blocking feature to prevent current from flowing back into the source when the switch is off, further protecting the circuit.

Applications

The NCP383LMUAJAATXG is suitable for a wide array of applications, including but not limited to, USB ports and peripherals, consumer electronics, portable devices, and other systems requiring precise power distribution and protection mechanisms.

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that meet international standards. The NCP383LMUAJAATXG is compliant with RoHS and Green Product standards, ensuring that it meets environmental regulations and reduces the ecological footprint.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4032 $56.1280
90+ $1.1513 $103.6170
135+ $1.1154 $150.5790
190+ $1.0794 $205.0860
240+ $1.0434 $250.4160
325+ $0.9355 $304.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess