EN
  • EN
  • DE

NCP81203MNTXG-REVBC

Part No NCP81203MNTXG-REVBC
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081843-NCP81203MNTXG-REVBC
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP81203MNTXG-REVBC CAD Model

Description

ON Semiconductor NCP81203MNTXG-REVBC Product Overview

The NCP81203MNTXG-REVBC is a state-of-the-art multiphase buck controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is tailored for high-performance computing and graphics processor applications, delivering precise voltage regulation and exceptional power efficiency. The NCP81203MNTXG-REVBC optimizes system power delivery by employing a multi-phase architecture that enhances thermal performance and extends the life of electronic components.

Key Features

  • Multi-Phase Operation: The controller supports a versatile multi-phase operation, enabling it to efficiently distribute the load across multiple phases, reducing stress on individual components and improving overall system stability.
  • High Precision Voltage Regulation: With its advanced control algorithms, the NCP81203MNTXG-REVBC ensures tight voltage regulation, which is critical for the stability and performance of high-speed computing and graphic processing units (GPUs).
  • Efficient Power Conversion: The product is designed to convert voltage with high efficiency, minimizing power loss and heat generation, thereby reducing the need for extensive cooling solutions.
  • Digital Programmability: It offers digital programmability and telemetry, allowing for fine-tuning and real-time monitoring of the power system to ensure optimal performance under various conditions.

Applications

  • Desktop and Laptop Computers
  • High-Performance Graphics Cards
  • Enterprise Servers and Networking Equipment
  • Advanced Computing Systems

Technical Specifications

The NCP81203MNTXG-REVBC operates over a broad input voltage range and is capable of driving multiple synchronous-rectified buck converter phases in parallel. It integrates all the necessary features to provide a robust and efficient power delivery solution for demanding applications.

ON Semiconductor's commitment to quality ensures that the NCP81203MNTXG-REVBC meets the highest standards for reliability and performance. Its compact design and advanced features make it an ideal choice for engineers looking to optimize their power management solutions in computing and graphic-intensive applications.

For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor documentation and product datasheets.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess