EN
  • EN
  • DE

NMC2816J-45

Part No NMC2816J-45
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082526-NMC2816J-45
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMC2816J-45 CAD Model

Description

The NMC2816J-45 is a 16K (2K x 8) Electrically Erasable PROM (EEPROM) manufactured by National Semiconductor, later acquired by Texas Instruments (TI). This EEPROM offers non-volatile storage, meaning it retains data even when power is removed. The "-45" likely indicates an access time of 450ns, making it suitable for applications where moderate read/write speeds are required.

Applications:

  • Firmware Storage: Stores boot code and system software in embedded systems.
  • Configuration Data: Saves configuration settings for industrial equipment and consumer electronics.
  • Data Logging: Records sensor data in remote monitoring systems.
  • Programmable Logic Controllers (PLCs): Stores control programs and parameters.
  • Robotics: Saves robot control algorithms and calibration data.

Features:

  • Non-Volatile Memory: Retains data without power.
  • Electrically Erasable: Can be erased and reprogrammed electrically.
  • 16K (2K x 8) Memory Organization: Provides 16,384 bits of storage, organized as 2048 bytes.
  • Fast Access Time: Access time of 450ns.
  • TTL Compatible Inputs and Outputs: Interfaces directly with standard TTL logic.
  • Single +5V Power Supply: Operates from a single 5V power supply.

Benefits:

  • Data Retention: Ensures data is preserved during power outages.
  • Reprogrammability: Allows for easy updates and modifications to stored data.
  • System Flexibility: Provides non-volatile storage for a wide range of applications.
  • Reduced System Cost: Eliminates the need for battery backup in many applications.
  • Increased Reliability: Provides robust data storage in harsh environments.

Additional Details:

The NMC2816J-45 is typically available in a DIP (Dual In-line Package) package. The device requires a specific programming voltage for erasing and writing data, and the datasheet provides detailed programming procedures. The erase/write cycle endurance is a key parameter, indicating the number of times the memory can be erased and reprogrammed before performance degradation. This EEPROM is ideal for applications where data is updated infrequently but must be retained even during power loss.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess