EN
  • EN
  • DE

NCS8903DTBR2G

Part No NCS8903DTBR2G
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO LINE DRIVER 3VRMS / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Base Product Number NCS8903
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928970-NCS8903DTBR2G
Ultra Librarian 3D Model Ultra Librarian NCS8903DTBR2G CAD Model

Description

ON Semiconductor NCS8903DTBR2G: A High-Efficiency Linear LED Driver

The ON Semiconductor NCS8903DTBR2G is a state-of-the-art linear LED driver designed to deliver high efficiency and reliability for a wide range of lighting applications. This compact, yet powerful, component is an ideal solution for driving LED strings in low-voltage lighting systems, including architectural lighting, signage, and backlighting for LCD displays.

Key Features

  • Adjustable Output Current: The NCS8903DTBR2G allows users to set the output current through a single external resistor, providing flexibility and precision to match the requirements of the LED load.
  • Wide Input Voltage Range: With an input voltage range from 6V to 36V, this LED driver accommodates a variety of power sources, making it versatile for use in different environments and applications.
  • High Efficiency: The device operates with high efficiency, which translates to energy savings and reduced heat generation, leading to a longer lifespan for both the driver and LEDs.
  • Thermal Shutdown Protection: To ensure safe operation, the NCS8903DTBR2G includes a thermal shutdown feature that protects the device from overheating, enhancing its reliability and durability.
  • Dimming Capability: The LED driver supports both analog and pulse-width modulation (PWM) dimming methods, offering flexibility for creating desired lighting effects and ambiances.

Applications

  • Architectural and Landscape Lighting
  • LED Backlighting for LCDs
  • Channel Letters and Signage
  • General Purpose LED Illumination

The NCS8903DTBR2G is packaged in a compact TSSOP-8 EP, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Its robust design ensures a long operational life, making it a reliable choice for manufacturers and designers looking to create efficient and durable LED lighting solutions.

With its combination of efficiency, flexibility, and protection features, the ON Semiconductor NCS8903DTBR2G linear LED driver stands out as a superior choice for a wide range of LED driving applications, delivering consistent performance and energy savings.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Texas Instruments
Lowest to $3.4344
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2017 $60.8323
44+ $2.6265 $115.5660
69+ $2.5445 $175.5705
94+ $2.4625 $231.4750
122+ $2.3805 $290.4210
163+ $2.1344 $347.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess