EN
  • EN
  • DE

MAX9890AEBL+TG51

Part No MAX9890AEBL+TG51
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 312505-MAX9890AEBL+TG51
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9890AEBL+TG51 CAD Model

Description

MAX9890AEBL+TG51 - Audio Click and Pop Suppressor

The MAX9890AEBL+TG51 is a highly efficient audio click and pop suppressor integrated circuit designed by Maxim Integrated to enhance the audio performance in portable devices. This IC is specifically tailored to minimize the audible clicks and pops that can occur when turning audio circuits on and off, thus providing a smoother audio experience for end-users.

The device operates over a wide supply voltage range, making it suitable for various applications including smartphones, tablets, laptops, and other portable media devices. Its compact size and minimal external component requirements make it an ideal solution for space-constrained designs.

Key Features:

  • Supply Voltage Range: The MAX9890AEBL+TG51 works with a supply voltage range that accommodates most portable device requirements.
  • Low Power Consumption: Designed for battery-powered devices, it consumes minimal power, thereby extending the battery life of the end product.
  • High PSRR (Power Supply Rejection Ratio): This feature ensures that variations in the power supply do not affect the audio quality, providing a consistent audio experience.
  • Integrated Click-and-Pop Suppression: The IC effectively suppresses the clicks and pops during power cycling, which is critical for maintaining a high-quality audio output.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Tablets
  • Other Portable Audio Devices

The MAX9890AEBL+TG51 is available in a small, lead-free package, making it not only a powerful solution for audio enhancement but also an environmentally conscious choice. Maxim Integrated's commitment to quality and performance is evident in this product, ensuring that end-users enjoy a premium audio experience without the distraction of unwanted noise during power transitions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8667 $62.9336
18+ $6.4553 $116.1954
28+ $6.2532 $175.0896
39+ $6.0510 $235.9890
50+ $5.8501 $292.5050
67+ $5.2449 $351.4083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess