The TJA1028T/5V0/20 is a high-performance LIN (Local Interconnect Network) transceiver from NXP Semiconductors, designed to facilitate reliable communication in automotive and industrial applications. This integrated circuit is compliant with the LIN 2.1/2.2/2.2A and SAE J2602 standards, ensuring compatibility with a wide range of LIN networks.
With a nominal supply voltage of 5V, the TJA1028T/5V0/20 provides a robust interface between the LIN master/slave protocol controller and the physical bus in a LIN network. It is optimized for low-power consumption, making it an ideal choice for use in systems where energy efficiency is paramount. The transceiver includes a voltage regulator with a 3.3V or 5V output, capable of delivering up to 70 mA, which can be used to power external components or the host microcontroller.
One of the key features of the TJA1028T/5V0/20 is its exceptional Electrostatic Discharge (ESD) protection. The device is designed to withstand ESD pulses up to ±8 kV, providing a high level of robustness and reliability in harsh electrical environments. Additionally, it comes with a battery supply pin that is protected against short circuits and has an integrated thermal protection mechanism to prevent overheating and damage under extreme operating conditions.
The TJA1028T/5V0/20 also supports a silent mode operation, which disables the transmitter while leaving the receiver active, allowing for a reduction in power consumption during idle periods. This feature is particularly useful in battery-powered applications where energy savings are crucial.
This transceiver is available in an SO8 package, which is compact and suitable for space-constrained applications. It is designed for easy implementation and minimal external components, simplifying the design process for engineers and designers. With its robust feature set and compliance with industry standards, the TJA1028T/5V0/20 is a reliable and versatile choice for integrating LIN communication capabilities into a variety of electronic systems.