EN
  • EN
  • DE

NMC27C16BQ200

Part No NMC27C16BQ200
Manufacturer ON Semiconductor
Catalog Memory
Description IC EPROM 16KBIT PARALLEL 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm) Window
Supplier Device Package 24-DIP
Base Product Number NMC27C16
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 649124-NMC27C16BQ200
Ultra Librarian 3D Model Ultra Librarian NMC27C16BQ200 CAD Model

Description

ON Semiconductor NMC27C16BQ200 EPROM

The NMC27C16BQ200 from ON Semiconductor is a high-performance, 16,384-bit (16Kb) Electrically Programmable Read-Only Memory (EPROM) device designed for a wide range of applications. This EPROM offers a non-volatile storage solution and is ideal for firmware storage, calibration data, and any application where reliable and durable read-only memory is required.

Key Features:

  • Memory Size: 16Kb, organized as 2,048 words by 8 bits, providing ample storage for various applications.
  • Access Time: The NMC27C16BQ200 boasts a fast access time of 200 ns, ensuring quick data retrieval for high-performance systems.
  • Programming Voltage: This device supports a single 5V power supply for read operations, with a 12.5V ± 0.25V programming voltage, making it compatible with many existing systems.
  • Package: Encased in a robust 24-pin CerDIP package, the NMC27C16BQ200 is designed to withstand harsh environments and provide reliable performance.
  • Temperature Range: It operates within an extended temperature range of -40°C to +85°C, suitable for industrial applications.
  • Standby Mode: A low-power standby mode reduces power consumption when the device is not in active use, contributing to energy-efficient designs.
  • Endurance: The device is rated for a minimum of 1,000 program/erase cycles, ensuring a long operational lifespan for your applications.

Applications:

The versatility of the NMC27C16BQ200 EPROM makes it an excellent choice for a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Medical devices

ON Semiconductor's commitment to quality ensures that the NMC27C16BQ200 EPROM meets the highest standards for reliability and performance. Whether you're developing new hardware or maintaining legacy systems, this EPROM provides a dependable solution for your storage needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess