EN
  • EN
  • DE

MTB23P06E

Part No MTB23P06E
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330538-MTB23P06E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTB23P06E CAD Model

Description

Introducing the MTB23P06E Power MOSFET by ON Semiconductor

Discover the MTB23P06E, a state-of-the-art Power MOSFET designed and manufactured by the industry-leading ON Semiconductor. This high-performance component is tailored for advanced electronic applications requiring efficient power management and conversion. The MTB23P06E is an integral part of power regulation solutions, offering a blend of reliability, efficiency, and durability.

Outstanding Electrical Characteristics

The MTB23P06E is a P-Channel MOSFET that operates at -60V, delivering robust performance with a continuous drain current of -23A. This device is optimized for low threshold drive, making it suitable for a variety of switching applications. Its low on-resistance (R<sub>DS(on)) ensures minimal power loss and promotes energy efficiency, which is crucial for modern electronic systems.

Thermal and Mechanical Reliability

ON Semiconductor has engineered the MTB23P06E with a focus on thermal management. The device's power dissipation is rated at an impressive 48W, ensuring that it can handle significant power levels while maintaining operational stability. The MOSFET is encapsulated in a durable D2PAK package, providing excellent mechanical protection and ensuring a reliable soldering footprint for PCB mounting.

Applications

The versatility of the MTB23P06E MOSFET makes it an ideal choice for a wide range of applications. It is commonly used in power supply circuits, DC-DC converters, motor drives, and other power management tasks within consumer electronics, automotive systems, and industrial equipment. Its ability to switch efficiently at high speeds also makes it suitable for pulse-width modulation (PWM) applications, enhancing performance in various control systems.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The MTB23P06E is designed with eco-friendly considerations in mind, complying with RoHS standards that restrict the use of certain hazardous substances in electronic equipment. This commitment ensures that the product is not only high-performing but also aligns with global efforts to reduce the environmental impact of electronic components.

With the MTB23P06E Power MOSFET, ON Semiconductor continues to set the standard in power regulation technology, offering a component that combines efficiency, reliability, and environmental responsibility.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess