Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Low Pass
Number of Filters 2
Supply Voltage - Operating 0 V to 10 V
Mounting SMD (SMT)
Case / Package 6-FlipChip (1.5x1)
Win Source Part Number 1075780-NMF3010FCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NMF3010FCT1G CAD Model

Description

Product Overview: NMF3010FCT1G from ON Semiconductor

The NMF3010FCT1G is a high-performance, low-power MOSFET transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for applications that demand efficient power management and high reliability. With its compact footprint and state-of-the-art technology, the NMF3010FCT1G is an ideal choice for a wide range of electronic devices and systems.

Key Features

  • Low On-Resistance: The device features very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Switching Speed: It is designed for fast switching, allowing for efficient operation in high-frequency applications.
  • Power Saving: The NMF3010FCT1G helps in reducing the overall power consumption of the system, making it suitable for battery-powered applications.
  • Thermal Performance: Excellent thermal performance ensures reliability even under high operating temperatures.
  • Robust Package: Housed in a SOT-23 package, it is not only space-efficient but also robust enough to withstand mechanical stress during assembly and operation.

Applications

The versatility of the NMF3010FCT1G makes it suitable for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Modules
  • Portable Electronic Devices

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The NMF3010FCT1G complies with various environmental standards, including RoHS and Pb-Free directives, ensuring that it meets global environmental regulations and reduces the ecological impact.

Conclusion

The NMF3010FCT1G from ON Semiconductor is a testament to the company's dedication to delivering high-quality, energy-efficient components. Its low on-resistance, high switching speed, and power-saving capabilities make it an excellent choice for designers looking to optimize their power management systems. With its robust packaging and compliance with environmental standards, the NMF3010FCT1G represents a reliable and responsible choice for modern electronic applications.

You May Also Be Interested in

Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC / Active Filter Single Low Pass 8th Order 20kHz 8-Pin SOIC N Tube
Lowest to $14.2623
ECAD model for LTC1069-6IS8#PBF
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC / Active Filter Single Low Pass 8th Order 8-Pin SOIC N Tube
Lowest to $26.5444
ECAD model for LTC1069-7IS8#PBF
Maxim Integrated
Lowest to $14.2762
ECAD model for MAX296CWE-T
Linear Technology
IC FILTR 8TH ORDR LOWPASS 14-DIP / Active Filter Single Low Pass 8th Order 140kHz 14-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1064-2CN#PBF
Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Lowest to $7.8233
ECAD model for MAX295CPA
Linear Technology
IC FILTR 8TH ORDR LOWPASS 14-DIP / Active Filter Single SW-CAP Low Pass 8th Order 50kHz 14-Pin PDIP N Tube
Lowest to $117.3879
ECAD model for LTC1064-1CN#PBF
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Need more? Email Us
ECAD model for MAX296CSA+T
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC / Active Filter Single Low Pass 8th Order 140kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for LTC1064-2CSW#TRPBF
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC / Active Filter Single Continuous Time Low Pass 7th Order 650kHz 8-Pin SOIC N T/R
Lowest to $4.2363
ECAD model for LTC1565-31CS8#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention