Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 20V
Current - Average Rectified (Io) 3.2A
Voltage - Forward (Vf) (Max) @ If 450mV @ 2A
Current - Reverse Leakage @ Vr 40μA @ 20V
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-UDFN (4x4)
Win Source Part Number 1083241-NMLU1210TWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NMLU1210TWG CAD Model

Description

ON Semiconductor NMLU1210TWG Overview

The ON Semiconductor NMLU1210TWG is a state-of-the-art integrated circuit designed to provide efficient power management and signal processing in a compact package. This high-performance component is engineered to meet the demanding requirements of modern electronic applications, making it an ideal choice for designers looking to enhance the efficiency and reliability of their products.

Key Features

  • High Integration: The NMLU1210TWG integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps to minimize power consumption, extending battery life in portable devices and reducing energy costs in stationary applications.
  • Compact Footprint: The small form factor of the NMLU1210TWG makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Performance: Built to withstand harsh operating conditions, this IC delivers reliable performance across a wide range of temperatures and voltages.
  • Easy Integration: With industry-standard packaging and pin configurations, the NMLU1210TWG can be easily integrated into existing designs, facilitating quick upgrades and retrofits.

Applications

The versatile nature of the NMLU1210TWG makes it suitable for a wide array of applications, including:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Industrial control systems requiring precise power regulation
  • Automotive electronics for enhanced vehicle performance and safety
  • Medical devices where reliability and accuracy are paramount
  • Energy-efficient power supplies and converters

Technical Specifications

The NMLU1210TWG boasts an impressive set of technical specifications that ensure top-notch performance for a variety of electronic applications. For detailed specifications, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor.

Conclusion

ON Semiconductor's NMLU1210TWG is a testament to the company's commitment to innovation and quality. With its combination of integration, efficiency, compactness, and robustness, this IC is poised to be a game-changer in the world of power management and signal processing.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 4A GBU
Lowest to $0.7209
ECAD model for GBU405
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $0.6435
ECAD model for DF204ST-G
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Need more? Email Us
ECAD model for ABS10
Comchip Technology
RECT BRIDGE GPP 50V 0.8A MBS
Need more? Email Us
ECAD model for B05S-G
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1790
ECAD model for KBL610
Diodes Incorporated
BRIDGE RECT 1PHASE 1KV 3A DBF
Lowest to $0.8149
ECAD model for RDBF310-13
Yangzhou yangjie electronic co., ltd
KBP 800V 3.0A Diodes Bridge Re
Lowest to $0.0875
ECAD model for KBP308
Comchip Technology
BRIDGE RECT 1PHASE 40V 1A MBS
Lowest to $0.5314
ECAD model for CDBHM140L-HF
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 2A DBLS / Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS
Need more? Email Us
ECAD model for DBLS205G

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0517 $68.3605
150+ $0.8628 $129.4200
235+ $0.8356 $196.3660
320+ $0.8085 $258.7200
415+ $0.7827 $324.8205
555+ $0.7011 $389.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,311 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention