The NTD3055L104-1G is a high-performance N-Channel Power MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to cater to a wide array of applications, including power management, switching, and amplification tasks in consumer, automotive, and industrial electronics.
Key Features
- Low Drain-Source On-Resistance: The NTD3055L104-1G boasts a low on-resistance (R<sub>DS(on)), which ensures efficient power handling and minimizes losses during operation, leading to an energy-efficient performance.
- High Current Handling: This MOSFET is capable of handling continuous drain currents up to 12A, making it suitable for high-power applications.
- High Voltage Tolerance: With a maximum drain-source voltage (V<sub>DSS) of 60V, the NTD3055L104-1G can be used in circuits with higher operating voltages, providing designers with greater flexibility.
- Fast Switching Speed: The device's fast switching capabilities enable high-speed operation, which is essential for reducing switching losses and improving overall efficiency in power converters and inverters.
Applications
The versatility of the NTD3055L104-1G allows it to be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Motor controllers
- Automotive applications
- LED lighting solutions
- Load switching
Package and Reliability
The NTD3055L104-1G is offered in a TO-220 package, known for its robustness and excellent thermal performance. ON Semiconductor's commitment to quality ensures that this MOSFET meets stringent reliability standards, providing a long operational lifespan even in harsh environments.
Environmental Compliance
ON Semiconductor is dedicated to environmental stewardship. The NTD3055L104-1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that no hazardous materials are used in its manufacture. This commitment to sustainability makes it an ideal choice for eco-conscious applications and companies looking to adhere to green standards.