EN
  • EN
  • DE

AXE630124D

Part No AXE630124D
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958052-AXE630124D
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AXE630124D CAD Model

Description

The AXE630124D is a connector manufactured by Panasonic. Specific information on this particular part number can be limited, so understanding the general features of Panasonic connectors is beneficial. Based on the part number series, it is very likely a board-to-board connector, commonly found in various electronic devices and systems requiring reliable interconnections between printed circuit boards (PCBs).

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer electronic devices.
  • Industrial Equipment: Employed in industrial machinery, control systems, and automation equipment.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and other automotive applications.
  • Telecommunications: Used in networking equipment, routers, and other telecommunications devices.
  • Medical Devices: Found in medical imaging equipment, patient monitoring systems, and other medical devices.

Features:

  • High-Density Design: Offers a compact footprint with closely spaced contacts.
  • Secure Mating: Ensures a reliable and stable connection between boards.
  • Durable Construction: Constructed with high-quality materials for long-lasting performance.
  • High-Speed Data Transmission: Supports high-speed data transfer rates.
  • RoHS Compliance: Compliant with RoHS directives for environmental protection.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.

Benefits:

  • Space Savings: High-density design allows for compact device designs.
  • Reliable Connection: Ensures consistent signal transmission and minimizes signal loss.
  • Long-Term Performance: Durable construction provides long-term reliability in harsh environments.
  • Fast Data Transfer: Supports high-speed data transfer rates for demanding applications.
  • Environmental Friendliness: RoHS compliance ensures minimal environmental impact.
  • Efficient Assembly: SMT design simplifies automated assembly processes.

Given the limited publicly available specifics of the Panasonic AXE630124D, determining key specifications requires consulting the official datasheet. Details like pin count, pitch (contact spacing), current rating, voltage rating, and operating temperature range would be found there. It's likely a small, multi-pin connector for carrying signals or low power between PCBs. Its specific application depends highly on its pinout and intended design within a system.

It is strongly advised to refer to the official Panasonic documentation for the AXE630124D to obtain detailed specifications and usage guidelines before incorporating it into any design or application.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1489 $50.6260
820+ $0.1222 $100.2040
1,270+ $0.1184 $150.3680
1,750+ $0.1146 $200.5500
2,260+ $0.1108 $250.4080
3,025+ $0.0993 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,560 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess