EN
  • EN
  • DE

BL-C34/2G-41K

Part No BL-C34/2G-41K
Manufacturer BRIGHT LED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049308-BL-C34/2G-41K
Categories OEM Parts(A-B)
Manufacturer BRIGHT LED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BL-C34/2G-41K CAD Model

Description

The BL-C34/2G-41K is a through-hole green LED manufactured by BRIGHT LED. It is designed for general purpose indicator applications. The 41K likely refers to a specific characteristic such as viewing angle or intensity.

Applications:

  • Indicator Lights: Used as indicator lights on electronic devices, equipment panels, and control systems.
  • Status Indicators: Displays status (on/off, active/inactive) on various devices.
  • Backlighting: Can be used for backlighting small displays and panels.
  • DIY Projects: Used in hobbyist and DIY electronics projects.
  • Simple Signage: Used in basic visual signaling applications.

Features:

  • Green Light Emission: Emits green light at a specific wavelength.
  • Through-Hole Mounting: Designed for through-hole mounting on PCBs.
  • Standard Size: 3mm or 5mm, check datasheet.
  • Clear Lens: Encapsulated with a clear lens for focused light output.
  • Low Power Consumption: Typically operates at low current levels (e.g., 20mA).
  • Long Lifespan: Offers a long operational lifespan compared to traditional incandescent bulbs.

Benefits:

  • Visual Indication: Provides a clear visual indication of device status.
  • Easy to Integrate: Simple to integrate into electronic circuits.
  • Low Power: Reduces power consumption compared to other light sources.
  • Durable: Resistant to vibration and shock.
  • Cost-Effective: A cost-effective solution for indicator applications.

Additional Details:

Key specifications include forward voltage, forward current, luminous intensity, and viewing angle. A current-limiting resistor is typically required when connecting the LED to a power source. Refer to the BRIGHT LED datasheet for detailed electrical characteristics and optical properties. Careful attention should be paid to the polarity of the LED when connecting it to a circuit (anode and cathode).

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess