EN
  • EN
  • DE

PACDN004Y

Part No PACDN004Y
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343825-PACDN004Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN004Y CAD Model

Description

ON Semiconductor PACDN004Y - ESD Protection Device

The PACDN004Y from ON Semiconductor is a sophisticated, high-performance circuit protection component designed to shield sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events. This device is a crucial component for any design where the integrity and reliability of the system are paramount.

Key Features:

  • ESD Protection: The PACDN004Y is capable of providing robust ESD protection that meets or exceeds the IEC 61000-4-2 standard, ensuring that your electronic devices are safeguarded against common electrostatic threats.
  • Low Clamping Voltage: This device features a low clamping voltage, which is essential for protecting sensitive circuitry without compromising the performance of the overall system.
  • High Surge Capability: With its high surge capability, the PACDN004Y can handle significant transient voltage spikes, offering a reliable defense against sudden power surges.
  • Low Leakage Current: The minimal leakage current of this ESD protection device ensures that it will not significantly impact the power consumption of the protected device during normal operation.
  • Fast Response Time: The device reacts swiftly to transient events, providing immediate protection and minimizing the risk of damage to the electronic components.

Applications:

The PACDN004Y is suitable for a wide range of applications where ESD protection is crucial. It is commonly used in:

  • Consumer Electronics
  • Mobile Phones and Portable Devices
  • Computers and Peripherals
  • Networking and Telecommunications Equipment
  • Medical Devices
  • Automotive Electronics

Product Specifications:

The PACDN004Y is packaged in a small, lead-free SOT-23-6 package, which is suitable for use in compact designs. The operating temperature range of this device is from -40°C to +85°C, allowing for its use in various environmental conditions without compromising its protective capabilities.

In summary, the PACDN004Y from ON Semiconductor is a top-tier ESD protection solution that offers excellent performance in a small form factor. Its ability to protect against high-level ESD events and other transient voltages makes it an ideal choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1381 $62.5955
125+ $0.9339 $116.7375
195+ $0.9048 $176.4360
265+ $0.8755 $232.0075
345+ $0.8464 $292.0080
460+ $0.7588 $349.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess