EN
  • EN
  • DE

PC5392

Part No PC5392
Manufacturer ON Semiconductor
Catalog Cable Ties and Cable Lacing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 269052-PC5392
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC5392 CAD Model

Description

The ON Semiconductor PC5392 is a high-performance, precision integrated circuit designed for a wide range of applications that require reliable and efficient power management. This component is engineered to provide optimal performance in power-sensitive and space-constrained applications, making it an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • High Efficiency: The PC5392 offers excellent power conversion efficiency, which is critical for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Low Quiescent Current: Its low quiescent current ensures minimal power consumption when in standby mode, contributing to the overall energy efficiency of the system.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it versatile for multiple applications.
  • Robust Protection Features: Built-in protection mechanisms, such as over-current protection, thermal shutdown, and under-voltage lockout, safeguard the system against potential damage from abnormal operating conditions.
  • Compact Packaging: The PC5392 is available in a compact package, which is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the PC5392 makes it suitable for a diverse array of applications, including but not limited to:

  • Portable Electronic Devices
  • Wireless Communication Systems
  • Power Supply Modules
  • Battery Management Systems
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the PC5392 is no exception. Each unit is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability. The PC5392 is designed to deliver consistent, long-term operation, even in the most demanding environments.

Whether you're developing a new project or optimizing an existing one, the ON Semiconductor PC5392 is a smart choice for your power management needs. Its blend of efficiency, protection features, and compact design makes it a powerful component in any electronic system.

You May Also Be Interested in

3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us
Essentra Components
CABLE TIE STANDARD:NYLON SILVER
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Alpha Wire
LACING TAPE POLY RUBB/ELAST WHT
Need more? Email Us
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Lowest to $1.3231
Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
HellermannTyton
WDE TIE W/1/4" STD 120LB 15.7"
Need more? Email Us
Essentra Components
WIRE TIE 21.25" NYLON NATURAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2365 $71.1825
10+ $11.6817 $116.8170
16+ $11.3167 $181.0672
22+ $10.9517 $240.9374
28+ $10.5867 $296.4276
37+ $9.4906 $351.1522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess