Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280542-PRN111241001J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRN111241001J CAD Model

Description

Product Overview: PRN111241001J by ON Semiconductor

The PRN111241001J is a high-performance, precision integrated circuit brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to cater to a wide array of applications, ranging from power management to signal conditioning, providing robust solutions for both commercial and industrial markets.

Key Features

  • High Precision: The PRN111241001J is engineered for accuracy, ensuring reliable performance in critical applications.
  • Durability: Built to withstand harsh conditions, this component is suitable for challenging environments.
  • Low Power Consumption: Energy efficiency is at the core of this product, making it ideal for battery-powered devices.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising performance.

Applications

The versatile nature of the PRN111241001J makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Power supply modules
  • Industrial control systems
  • Telecommunication infrastructure

Technical Specifications

The PRN111241001J boasts an impressive set of technical specifications that ensure its suitability for demanding applications:

  • Operating Temperature Range: Specified to meet performance standards in a broad range of temperature conditions.
  • Package Type: Offered in a package that facilitates easy integration into various circuit designs.
  • Quality and Reliability: Manufactured under strict quality control standards, ensuring high reliability and consistent performance.

Support and Resources

ON Semiconductor provides extensive support and resources for the PRN111241001J, including detailed datasheets, application notes, and design tools. Customers can access a wealth of information to aid in the integration and use of this product in their solutions.

For those looking to incorporate the PRN111241001J into their designs, ON Semiconductor's commitment to excellence and customer support ensures a smooth and successful implementation, making it a smart choice for designers and engineers seeking quality and performance.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM6324
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3414M-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJU211M-TE1-#ZZZB
NJR Corporation/NJRC
Lowest to $0.9417
ECAD model for NJM2842U2-012(TE2)
NJR Corporation/NJRC
SINGLE-SUPPLY QUAD OPERATIONAL AMPLIFIER
Lowest to $0.5653
ECAD model for NJM324D
NJR Corporation/NJRC
Lowest to $23.1606
ECAD model for NJM3414M(TE1)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJPS1M200A9GO
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7071
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7064

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention