EN
  • EN
  • DE

SA43A

Part No SA43A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 43VWM 69.4VC AXIAL  /  69.4V Clamp 7.2A Ipp Tvs Diode Through Hole Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series MiniMosorb™
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 7.2A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package Axial
Base Product Number SA43
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SA43AFS,SA43AFS-ND,SA43AFSINACTIVE,SA43AOS
Standard Package 1,000
Win Source Part Number 1090791-SA43A
Ultra Librarian 3D Model Ultra Librarian SA43A CAD Model

Description

The SA43A from ON Semiconductor is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This TVS diode is a part of the SA series, known for its high surge capability and fast response time, making it an ideal choice for a variety of applications that require reliable protection against overvoltage conditions.

Key Features

  • Transient Protection: The SA43A can handle peak pulse power up to 500 Watts for 1ms, safeguarding electronic components from sudden surges.
  • Standoff Voltage: It has a standoff voltage of 43 Volts, providing a buffer zone where the diode remains non-conductive under normal operating conditions.
  • Breakdown Voltage: The device features a minimum breakdown voltage of 47.8 Volts, ensuring it clamps down on overvoltages before they can damage the circuit.
  • Low Leakage Current: With its low leakage current, the SA43A ensures minimal power loss when the device is in standby mode, contributing to energy efficiency.
  • Fast Response Time: Its response time to transient events is less than 1 picosecond, providing immediate protection against voltage spikes.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +175°C, suitable for harsh environmental conditions.
  • Package: The SA43A comes in an axial-lead package, facilitating easy installation and integration into various circuit designs.

Applications

The SA43A is versatile and can be used in a wide range of applications, including:

  • Industrial systems
  • Communication systems
  • Automotive electronics
  • Power supply protection
  • Consumer electronics

With its combination of high surge capability, fast response time, and reliability across a broad temperature range, the SA43A from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess