EN
  • EN
  • DE

STL7N10F7

Part No STL7N10F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 100 V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Manufacturer STMicroelectronics
Series DeepGATE™, STripFET™ VII
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (3.3x3.3)
Family Name STL7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-14990-6, 497-14990-1, 497-14990-2, -497-14990-1, -497-14990-2, 497-14990-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898101-STL7N10F7
Ultra Librarian 3D Model Ultra Librarian STL7N10F7 CAD Model

Description

The STL7N10F7 is a high-performance, N-channel Power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is a part of STMicroelectronics' STripFET F7 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management applications.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The STL7N10F7 boasts a very low on-state resistance, which minimizes conduction losses and improves overall efficiency in electronic circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 7 A, this MOSFET can handle significant current, making it suitable for demanding applications.
  • 100% Avalanche Tested: Each unit is tested for reliability in conditions that simulate real-world scenarios, ensuring robust performance in applications that may experience unexpected voltage spikes.
  • Low Gate Charge (Q<sub>g): The device's low gate charge leads to reduced switching losses, which is essential for high-frequency switching applications.
  • High Threshold Voltage (V<sub>th): The MOSFET has a high threshold voltage, which provides a good margin against unwanted turn-on due to noise and spurious signals.

Applications

The STL7N10F7 is designed for a wide range of applications, including:

  • Synchronous rectification for Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control applications
  • Load switches
  • Battery management systems
  • Automotive applications and more

Product Summary

The STL7N10F7 Power MOSFET is encapsulated in a surface-mount PowerFLAT 5x6 package, which not only ensures a compact footprint but also offers excellent thermal performance. It is designed to meet the stringent requirements of modern electronic designs where efficiency and power density are critical. With its robust construction and high reliability, the STL7N10F7 is an ideal choice for engineers looking to enhance system performance while reducing energy consumption.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1229 $50.5305
100+ $1.0505 $105.0500
150+ $1.0143 $152.1450
215+ $0.9418 $202.4870
280+ $0.9056 $253.5680
350+ $0.8694 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess