EN
  • EN
  • DE

SBE805-TL-E

Part No SBE805-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V 5CPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 500mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 30μA @ 15V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-CPH
Win Source Part Number 115038-SBE805-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBE805-TL-E CAD Model

Description

ON Semiconductor SBE805-TL-E Power MOSFET

The SBE805-TL-E from ON Semiconductor is a high-performance Power MOSFET designed to cater to a wide range of power management applications. This efficient semiconductor device is known for its low on-resistance and high switching speed, making it an ideal choice for power supply circuits, motor control systems, and various other power conversion applications.

Key Features:

  • Low On-Resistance: The SBE805-TL-E boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic systems.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can operate at higher frequencies, which is beneficial for reducing the size of passive components in a circuit.
  • Single N-Channel: As a single N-Channel MOSFET, it offers a simplified drive circuitry, which can be advantageous in terms of both cost and space.
  • High Power Dissipation: The device is capable of dissipating a considerable amount of power, contributing to its reliability and robustness in demanding applications.
  • Lead-Free and RoHS Compliant: The SBE805-TL-E is designed with environmental considerations in mind, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

  • DC/DC Converters
  • Power Supply Circuits
  • Motor Control Systems
  • Battery Management Systems
  • Load Switching
  • Power Management for Consumer Electronics

The SBE805-TL-E is housed in a compact package, which is suitable for space-constrained applications. Its high reliability and performance characteristics make it a preferred choice among engineers and designers looking to optimize their power management solutions. ON Semiconductor's commitment to quality ensures that the SBE805-TL-E Power MOSFET is a dependable component for a myriad of electronic products.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,249 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess