EN
  • EN
  • DE

SCP6SMB12AT3G

Part No SCP6SMB12AT3G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836889-SCP6SMB12AT3G
Ultra Librarian 3D Model Ultra Librarian SCP6SMB12AT3G CAD Model

Description

The SCP6SMB12AT3G is a robust, high-performance transient voltage suppressor (TVS) diode, meticulously designed by ON Semiconductor to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is a perfect solution for safeguarding applications in a variety of fields, including automotive, industrial, and consumer electronics.

Key Features

  • Peak Pulse Power: The SCP6SMB12AT3G is capable of handling a peak pulse power of 600 Watts (@10/1000μs wave shape), providing reliable protection for your circuits against high energy transients.
  • Stand-Off Voltage: It has a stand-off voltage of 12V, which is the maximum reverse voltage that can be applied without causing a significant increase in leakage current.
  • Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting sensitive components from overvoltage conditions.
  • Fast Response Time: The TVS diode boasts an exceptionally fast response time to transient events, ensuring immediate protection upon detection of a voltage spike.
  • Low Leakage Current: It is characterized by its low leakage current, reducing power loss and increasing the efficiency of the overall circuit.
  • Package: The SCP6SMB12AT3G comes in a compact SMB package, offering a space-saving solution for PCB designs.
  • Environmental Compliance: This product is compliant with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The SCP6SMB12AT3G is versatile and can be used in a range of applications, including:

  • Protection of I/O Interfaces
  • Voltage Regulator Protection
  • Protection of Power Supply Networks
  • Telecommunication Devices
  • Computer Systems
  • Automotive Electronics

Reliability

ON Semiconductor is known for its commitment to quality, and the SCP6SMB12AT3G is no exception. This TVS diode is designed for long-term reliability, ensuring that your electronic devices are protected for the duration of their operational life.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,963 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess