EN
  • EN
  • DE

SMF24CT1

Part No SMF24CT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 44VC SC88/SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-88/SC70-6/SOT-363
Family Name SMF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896073-SMF24CT1
Ultra Librarian 3D Model Ultra Librarian SMF24CT1 CAD Model

Description

ON Semiconductor SMF24CT1 TVS Diode

The ON Semiconductor SMF24CT1 is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This robust diode is a must-have for engineers looking to bolster the reliability and durability of their electronic designs.

Key Features

  • Stand-Off Voltage: The SMF24CT1 offers a stand-off voltage of 24V, providing a high degree of protection for voltage-sensitive components that operate at this voltage level.
  • Peak Pulse Power: With its capability to handle 200W of peak pulse power dissipation for an 8/20μs waveform, this TVS diode can withstand significant power spikes without succumbing to failure.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and reducing the risk of affecting the performance of the protected circuit.
  • Fast Response Time: The device's fast response time to transient events ensures that the protected components are quickly shielded from any harmful voltage spikes.
  • Small Footprint: The SMF24CT1 comes in a compact SOD-123FL package, making it an ideal choice for space-constrained applications.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for your electronic designs.

Applications

The SMF24CT1 is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems
  • Industrial control equipment
  • Power supplies
  • Automotive electronics

ON Semiconductor's commitment to quality ensures that the SMF24CT1 TVS diode is a reliable component for protecting your valuable electronics. Its ability to absorb high transient voltages while maintaining a low operating leakage current makes it an essential component for any circuit exposed to harsh electrical environments.

Choose the SMF24CT1 for your next project and give your designs the protection they deserve against the unpredictable nature of transient voltages.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1314 $50.5890
930+ $0.1078 $100.2540
1,440+ $0.1045 $150.4800
1,980+ $0.1011 $200.1780
2,560+ $0.0977 $250.1120
3,425+ $0.0876 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess