ON Semiconductor SN74LS32ML1 Quad 2-Input OR Gate
The ON Semiconductor SN74LS32ML1 is a high-performance, Quad 2-Input OR Gate integrated circuit, designed to meet the rigorous demands of modern digital electronics. This device is part of the 74LS series, which is renowned for its low-power Schottky technology, offering a perfect blend of speed and energy efficiency. The SN74LS32ML1 is a fundamental component in a wide range of digital applications, from small-scale logic circuits to complex computing systems.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Operating Voltage Range: 4.75V to 5.25V
- High-Level Output Current: -0.4 mA
- Low-Level Output Current: 8 mA
- Propagation Delay Time: 15ns at 5V
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
The SN74LS32ML1 is designed for use in systems where high-speed, reliable logic operations are critical. Each of the four independent OR gates performs the logical inclusive OR function, meaning that the output will be high if at least one of the inputs is high. The device operates over a standard temperature range and is encapsulated in a compact, surface-mount package, making it suitable for densely packed PCB layouts.
Applications
The versatility of the SN74LS32ML1 allows it to be used in a variety of applications, including:
- Computers and Computer Peripherals
- Control Systems
- Logic Signal Switching
- Function Generators
- Address Decoding
- Industrial Electronics
With its quick switching capabilities and low power consumption, the SN74LS32ML1 is an excellent choice for designers looking to optimize the performance and efficiency of their digital systems. ON Semiconductor's commitment to quality ensures that this component meets the stringent requirements of the electronics industry, providing reliable and consistent performance in a variety of operating conditions.
Whether you are working on a simple project or a complex digital system, the ON Semiconductor SN74LS32ML1 Quad 2-Input OR Gate offers the functionality, reliability, and efficiency needed to achieve your design objectives.