EN
  • EN
  • DE

SZESD5Z2.5T1G

Part No SZESD5Z2.5T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 2.5VWM 10.9VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 38 Weeks
Features 10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Manufacturer ON Semiconductor
Series ESD5Z
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name SZESD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898763-SZESD5Z2.5T1G
Ultra Librarian 3D Model Ultra Librarian SZESD5Z2.5T1G CAD Model

Description

Product Overview: ON Semiconductor SZESD5Z2.5T1G

The ON Semiconductor SZESD5Z2.5T1G is a high-performance ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This robust diode is an essential component for modern electronic designs where protection against sudden electrical surges is crucial for maintaining the integrity and longevity of electronic circuits.

Key Features

  • ESD Protection: The SZESD5Z2.5T1G offers excellent ESD protection, capable of withstanding ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: With a low clamping voltage, this diode ensures that any transient voltage spikes are quickly suppressed, minimizing the risk of damage to the protected component.
  • Small Package Size: The device comes in a compact SOD-523 package, making it suitable for space-constrained applications without compromising on protection capabilities.
  • Fast Response Time: The SZESD5Z2.5T1G is designed for a swift response to transient events, ensuring immediate protection for sensitive circuitry.
  • Low Leakage Current: It features a low leakage current, which is beneficial for battery-powered devices where power conservation is critical.

Applications

The SZESD5Z2.5T1G is ideal for a wide range of applications where ESD protection is necessary. Common applications include:

  • Portable Electronics
  • Computer Interfaces
  • Communication Systems
  • Medical Equipment
  • Automotive Control Systems
  • Industrial Instrumentation

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SZESD5Z2.5T1G is no exception. This product is manufactured to meet high industry standards, ensuring reliable performance even under harsh conditions. With its robust ESD protection and compact form factor, the SZESD5Z2.5T1G is an excellent choice for designers looking to enhance the durability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0441 $57.7710
3,185+ $0.0363 $115.6155
4,935+ $0.0351 $173.2185
6,805+ $0.0340 $231.3700
8,775+ $0.0330 $289.5750
11,765+ $0.0295 $347.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess