EN
  • EN
  • DE

SZP6SMB18AT3

Part No SZP6SMB18AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15.3VWM 25.2VC SMB / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 839346-SZP6SMB18AT3
Ultra Librarian 3D Model Ultra Librarian SZP6SMB18AT3 CAD Model

Description

Introducing the ON Semiconductor SZP6SMB18AT3 Transient Voltage Suppressor

ON Semiconductor's SZP6SMB18AT3 is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transient voltage events. This robust component is a must-have for any circuit that requires reliable protection against overvoltage conditions that can occur due to lightning, electrostatic discharge (ESD), and other electrical disturbances.

Key Features

  • Peak Pulse Power Dissipation: The SZP6SMB18AT3 offers an impressive 600W peak pulse power dissipation for a 10/1000μs waveform. This ensures that your devices are well-protected against high energy transients.
  • Stand-Off Voltage: With a stand-off voltage of 18V, this TVS diode is optimized to work in a wide range of applications where this voltage level is common.
  • Low Leakage Current: The device features a low leakage current, minimizing power loss when the device is in standby mode, thus enhancing the overall efficiency of your application.
  • Fast Response Time: The SZP6SMB18AT3 responds to overvoltage events in picoseconds, providing immediate protection to sensitive components from sudden voltage transients.
  • Bi-Directional Clamping: This device offers bi-directional clamping which is essential for AC circuits or where the polarity of the transient could be either positive or negative.

Applications

The SZP6SMB18AT3 is ideal for a variety of applications where transient voltage protection is critical. These include:

  • Consumer electronics such as TVs, computers, and smartphones
  • Industrial systems where voltage spikes can be common
  • Communication systems that require clean signals free from noise and transients
  • Automotive electronics where reliability and durability are paramount
  • Power supply circuits needing additional protection against surges

Reliability and Compliance

ON Semiconductor's commitment to quality ensures that the SZP6SMB18AT3 meets the highest standards of reliability and performance. It complies with the ISO 9001 quality management system and is qualified to AEC-Q101 standards for automotive applications. Additionally, it is RoHS compliant, making it suitable for use in environmentally sensitive applications.

With its robust design and versatile protection capabilities, the SZP6SMB18AT3 from ON Semiconductor is the ideal choice for engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,841 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess