The TCC-103A-RT from ON Semiconductor is a state-of-the-art temperature-compensated crystal oscillator (TCXO) designed to provide precise timing solutions for a wide range of applications. This compact, high-performance component is engineered to deliver exceptional stability and accuracy in environments where temperature fluctuations are common.
Key Features
- Frequency Stability: The TCC-103A-RT boasts excellent frequency stability, ensuring consistent performance even under varying temperature conditions.
- Temperature Compensation: With advanced temperature compensation technology, this TCXO maintains its precision across a broad temperature range.
- Low Phase Noise: Designed with low phase noise characteristics, it is ideal for applications requiring high signal purity.
- Compact Size: The small footprint of the TCC-103A-RT makes it suitable for space-constrained applications without compromising on quality.
- Voltage Supply Range: It operates over a wide voltage supply range, providing flexibility for different system power requirements.
Applications
- Telecommunications
- Wireless Infrastructure
- GPS and Navigation Systems
- Industrial Electronics
- Internet of Things (IoT) Devices
Product Specifications
Parameter
Value
Frequency Range
Specified by customer
Supply Voltage (V<sub>DD)
1.8V to 3.3V
Operating Temperature Range
-40°C to +85°C
Output Waveform
Clipped Sinewave or HCMOS
Frequency Stability
±0.5 ppm to ±2.5 ppm
With its robust design and exceptional performance characteristics, the ON Semiconductor TCC-103A-RT is the ideal choice for professionals looking for a reliable TCXO solution. Whether for telecommunications, industrial, or IoT applications, this product promises to deliver precision timing under the most demanding conditions.